Amphenol Industrial Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial MS27468T11B35SA-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Insert Arrangement:11-35RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Insert Arrangement:11-35RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial - 56K9458 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial
56K9458
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial 56K9458
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Insert Arrangement:11-35RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Insert Arrangement:11-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9458
Product Name Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details