Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27468T11B35S

Description
LJT 13C 13#22D SKT RECP
Request a Quote Datasheet
Description
LJT 13C 13#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468T11B35S - PEI-Genesis
Philadelphia, PA, United States
LJT 13C 13#22D SKT RECP

LJT 13C 13#22D SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T11B35S
MIL Spec Connector - MIL-DTL-38999 I MS27468T11B35S
RECEPT

RECEPT

Buy Now
Fort Worth, TX, USA
connector,metal circ,jam nut recept,size 11,13 #22d crimp socket cont,olive drab
70039846
connector,metal circ,jam nut recept,size 11,13 #22d crimp socket cont,olive drab 70039846
connector,metal circ,jam nut recept,size 11,13 #22d crimp socket cont,olive drab

connector,metal circ,jam nut recept,size 11,13 #22d crimp socket cont,olive drab

Supplier's Site
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace - 95J9596 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
95J9596
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace 95J9596
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468T11B35S MS27468T11B35S 70039846 95J9596
Product Name MIL Spec Connector - MIL-DTL-38999 I connector,metal circ,jam nut recept,size 11,13 #22d crimp socket cont,olive drab Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details