Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27468T11B35P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27468T11B35P
MIL Spec Connector - MIL-DTL-38999 I MS27468T11B35P
RECEPT

RECEPT

Buy Now
 - Amphenol MS27468T11B35P - PEI-Genesis
Philadelphia, PA, United States
LJT 13C 13#22D PIN RECP

LJT 13C 13#22D PIN RECP

Buy Now
Jam Nut Connector Rcpt, Size 11, 13Pos, Panel; Military Specification Amphenol Industrial - 95J9595 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 11, 13Pos, Panel; Military Specification Amphenol Industrial
95J9595
Jam Nut Connector Rcpt, Size 11, 13Pos, Panel; Military Specification Amphenol Industrial 95J9595
JAM NUT CONNECTOR RCPT, SIZE 11, 13POS, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 11, 13POS, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, 11-35, Jam Nut; Military Specification Amphenol Aerospace - 34W1577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-35, Jam Nut; Military Specification Amphenol Aerospace
34W1577
Circular Connector, Receptacle, 11-35, Jam Nut; Military Specification Amphenol Aerospace 34W1577
CIRCULAR CONNECTOR, RECEPTACLE, 11-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27468T11B35P Amphenol MS27468T11B35P 95J9595
Product Name MIL Spec Connector - MIL-DTL-38999 I Jam Nut Connector Rcpt, Size 11, 13Pos, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Din Connector Omron Electronic Components - 06AC0230 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details