Amphenol Industrial Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial MS27468T11B35AA

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Insert Arrangement:11-35RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Insert Arrangement:11-35RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial - 56K9452 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial
56K9452
Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial 56K9452
JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Insert Arrangement:11-35RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 11, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Bayonet; Insert Arrangement:11-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9452
Product Name Jam Nut Connector Receptacle, Size 11, 13 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details