Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27468T11B2B

Description
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea
Request a Quote
Description
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27468T11B2B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27468T11B2B
Connectors Mil-Qualified, Circular Body, All MS27468T11B2B
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
 - Amphenol MS27468T11B2B - PEI-Genesis
Philadelphia, PA, United States
LJT 2C 2#16 SKT WALL RECP

LJT 2C 2#16 SKT WALL RECP

Buy Now
Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Military Specification Amphenol Industrial - 56K9450 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Military Specification Amphenol Industrial
56K9450
Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Military Specification Amphenol Industrial 56K9450
JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Insert Arrangement:11-2 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Coupling Style:Bayonet; Insert Arrangement:11-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27468T11B2B Amphenol MS27468T11B2B 56K9450
Product Name Connectors Mil-Qualified, Circular Body, All Jam Nut Connector, Receptacle, Size 11, 2 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details