Amphenol Corporation Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol MS27468E17B8S-LC

Description
LJT 8C 8#16 SKT WALL RECP
Request a Quote
Description
LJT 8C 8#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27468E17B8S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#16 SKT WALL RECP

LJT 8C 8#16 SKT WALL RECP

Buy Now
Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol - 48M3357 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol
48M3357
Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol 48M3357
JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 17, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:17-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27468E17B8S-LC 48M3357
Product Name Jam Nut Connector, Receptacle, Size 17, 8 Position, Panel; Military Specification Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29300-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details