Amphenol Industrial Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Industrial MS27467T9B98SA-LC

Description
LJT 3C 3#20 SKT WALL RECP
Request a Quote
Description
LJT 3C 3#20 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T9B98SA-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 3C 3#20 SKT WALL RECP

LJT 3C 3#20 SKT WALL RECP

Buy Now
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Industrial - 33K9603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Industrial
33K9603
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Industrial 33K9603
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T9B98SA-LC 33K9603
Product Name Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details