Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T9B98S

Description
LJT 3C 3#20 SKT PLUG
Request a Quote Datasheet
Description
LJT 3C 3#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T9B98S - PEI-Genesis
Philadelphia, PA, United States
LJT 3C 3#20 SKT PLUG

LJT 3C 3#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T9B98S
MIL Spec Connector - MIL-DTL-38999 I MS27467T9B98S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 3C 3#20 SKT PLUG

LJT 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace - 95J9594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace
95J9594
Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace 95J9594
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T9B98S MS27467T9B98S MS27467T9B98S 95J9594
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 17-1-2359422-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Mini Receptacle - 888N-M3AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers