Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T9B35P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T9B35P
MIL Spec Connector - MIL-DTL-38999 I MS27467T9B35P
PLUG

PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27467T9B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467T9B35P-ND
Circular Connector Assemblies 1178-MS27467T9B35P-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol MS27467T9B35P - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#22D PIN PLUG

LJT 6C 6#22D PIN PLUG

Buy Now
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace - 95J9592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace
95J9592
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace 95J9592
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T9B35P 1178-MS27467T9B35P-ND Amphenol MS27467T9B35P 95J9592
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Assemblies Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Circular Connector Accessories - 2262-A79124-028-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details