Amphenol Industrial Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Industrial MS27467T9B35P-LC

Description
LJT 6C 6#22D PIN WALL RECP
Request a Quote
Description
LJT 6C 6#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T9B35P-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#22D PIN WALL RECP

LJT 6C 6#22D PIN WALL RECP

Buy Now
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Industrial - 31K3221 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Industrial
31K3221
Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Industrial 31K3221
CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 9, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T9B35P-LC 31K3221
Product Name Circular Connector, Plug, Size 9, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 1498SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Clamp Terminal
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details