Amphenol Industrial Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Industrial MS27467T25F61SA

Description
LJT 61C 61#20 SKT PLUG
Request a Quote Datasheet
Description
LJT 61C 61#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 61C 61#20 SKT PLUG

LJT 61C 61#20 SKT PLUG

Buy Now
 - Amphenol MS27467T25F61SA - PEI-Genesis
Philadelphia, PA, United States
LJT 61C 61#20 SKT PLUG

LJT 61C 61#20 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Industrial - 31K3219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Industrial
31K3219
Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Industrial 31K3219
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T25F61SA Amphenol MS27467T25F61SA 31K3219
Product Name Circular Connector Plug Size 25, 61 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details