Amphenol Aerospace Corporation Circular Connector Assemblies MS27467T25F43S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27467T25F43S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467T25F43S-ND
Circular Connector Assemblies 1178-MS27467T25F43S-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol MS27467T25F43S - PEI-Genesis
Philadelphia, PA, United States
LJT 43C 23#20 20#16 SKT PLUG

LJT 43C 23#20 20#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
LJT 43C 23#20 20#16 SKT PLUG

LJT 43C 23#20 20#16 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace - 96K5501 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
96K5501
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace 96K5501
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27467T25F43S-ND Amphenol MS27467T25F43S MS27467T25F43S 96K5501
Product Name Circular Connector Assemblies Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details