Amphenol Industrial Circular Connector Assemblies MS27467T25F35PC

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27467T25F35PC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467T25F35PC-ND
Circular Connector Assemblies 1178-MS27467T25F35PC-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial - 71K7203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
71K7203
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial 71K7203
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MS27467T25F35PC-ND 71K7203
Product Name Circular Connector Assemblies Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details