Amphenol Aerospace Corporation Circular Connector Assemblies MS27467T25F29P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27467T25F29P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467T25F29P-ND
Circular Connector Assemblies 1178-MS27467T25F29P-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol MS27467T25F29P - PEI-Genesis
Philadelphia, PA, United States
LJT 29C 29#16 PIN PLUG

LJT 29C 29#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace - 48K2309 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace
48K2309
Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace 48K2309
CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 29 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27467T25F29P-ND Amphenol MS27467T25F29P 48K2309
Product Name Circular Connector Assemblies Circular Connector Plug Size 25, 29 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data