Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T25B4SA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T25B4SA
MIL Spec Connector - MIL-DTL-38999 I MS27467T25B4SA
PLUG

PLUG

Buy Now
 - Amphenol MS27467T25B4SA - PEI-Genesis
Philadelphia, PA, United States
LJT 56C 48#20 8#16 SKT PLUG

LJT 56C 48#20 8#16 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial - 48K2308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial
48K2308
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial 48K2308
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T25B4SA Amphenol MS27467T25B4SA 48K2308
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female To TNC Female Bulkhead RF Adapter - ET-TFS-TFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers