Amphenol Industrial Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial MS27467T25B4SA-LC

Description
LJT 56C 48#20 8#16 SKT PLUG
Request a Quote
Description
LJT 56C 48#20 8#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T25B4SA-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 56C 48#20 8#16 SKT PLUG

LJT 56C 48#20 8#16 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial - 33K9597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial
33K9597
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial 33K9597
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T25B4SA-LC 33K9597
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers