LJT 46C 40#20 4#16 2#8(COAX)
Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047759-MS27467T25B4
Packaging: Bulk
Number of Positions: 46
Features: Shielded
Connector Type: Circular, Plug
Termination: Crimp
Fastening Type: Bayonet
Contact Material: Copper
Voltage Rating: 850 V
Current Rating: 13 A
Number of Contacts: 56
Gender: Male
Length: 30.96 mm
Orientation: Straight
Contact Plating: Gold
Ratings: Environment Resistant
Military Standard: MIL-DTL-38999
Body Material: Aluminium
Contact Gender: Female
Plating: Cadmium
Categories: Circular Connectors
Shell Material: Aluminium
Alternative Parts (Cross-Reference): MS27473T24B4S; MS27484T24F4S; MS27473T24B4PA; MS27467E25B46PB; PT06SE-22-55P(SR); MS3126E22-55PMS2746/
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Contact Style: Socket
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MS27467T25B46S-ND | MS27467T25B46S | Amphenol MS27467T25B46S | 1047759-MS27467T25B46S | 56K9427 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 I | Circular Connectors - MS27467T25B46S | Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | Cable, Free Hanging | |||
| Gender | Male / Plug | ||||
| Termination | Crimp |