Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T25B46PD

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T25B46PD
MIL Spec Connector - MIL-DTL-38999 I MS27467T25B46PD
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Industrial - 96J6071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Industrial
96J6071
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Industrial 96J6071
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T25B46PD 96J6071
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details