Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T25B43SA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T25B43SA
MIL Spec Connector - MIL-DTL-38999 I MS27467T25B43SA
PLUG

PLUG

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Industrial - 33K9598 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Industrial
33K9598
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Industrial 33K9598
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T25B43SA 33K9598
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers