Amphenol Industrial Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial MS27467T25B35SD-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial - 71K7201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
71K7201
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial 71K7201
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K7201
Product Name Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details