Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T25B35S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T25B35S
MIL Spec Connector - MIL-DTL-38999 I MS27467T25B35S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 128C 128#22D SKT PLUG

LJT 128C 128#22D SKT PLUG

Buy Now
 - Amphenol MS27467T25B35S - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D SKT PLUG

LJT 128C 128#22D SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27467T25B35S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27467T25B35S
Connectors Mil-Qualified, Circular Body, All MS27467T25B35S
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector Assemblies - 1178-MS27467T25B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467T25B35S-ND
Circular Connector Assemblies 1178-MS27467T25B35S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace - 95J9589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace
95J9589
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace 95J9589
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site
Plug Rohs Compliant Amphenol - 79AH4566 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol
79AH4566
Plug Rohs Compliant Amphenol 79AH4566
PLUG ROHS COMPLIANT: NO

PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T25B35S MS27467T25B35S Amphenol MS27467T25B35S MS27467T25B35S 1178-MS27467T25B35S-ND 95J9589 79AH4566
Product Name MIL Spec Connector - MIL-DTL-38999 I Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace Plug Rohs Compliant Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N (M) Straight Connector for RG402 Cable - ET-NMS-25 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers