Amphenol Industrial Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial MS27467T25B35P-LC

Description
LJT 128C 128#22D PIN PLUG
Request a Quote
Description
LJT 128C 128#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T25B35P-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D PIN PLUG

LJT 128C 128#22D PIN PLUG

Buy Now
LJT 128C 128#22D PIN PLUG

LJT 128C 128#22D PIN PLUG

Buy Now
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial - 60K6323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
60K6323
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial 60K6323
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T25B35P-LC MS27467T25B35P-LC 60K6323
Product Name Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products