Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T25B2PA

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T25B2PA
MIL Spec Connector - MIL-DTL-38999 I MS27467T25B2PA
PLUG

PLUG

Buy Now
Circular Connector Plug Size 25 100 Position, Cable; Military Specification Amphenol Industrial - 60K6320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 100 Position, Cable; Military Specification Amphenol Industrial
60K6320
Circular Connector Plug Size 25 100 Position, Cable; Military Specification Amphenol Industrial 60K6320
CIRCULAR CONNECTOR PLUG SIZE 25 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T25B2PA 60K6320
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 25 100 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details