Amphenol Industrial Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial MS27467T25A4P

Description
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial - 56K9413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial
56K9413
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial 56K9413
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9413
Product Name Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data