Amphenol Industrial Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Industrial MS27467T25A19S

Description
LJT 19C 19#12 SKT PLUG
Request a Quote
Description
LJT 19C 19#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 19C 19#12 SKT PLUG

LJT 19C 19#12 SKT PLUG

Buy Now
 - Amphenol MS27467T25A19S - PEI-Genesis
Philadelphia, PA, United States
LJT 19C 19#12 SKT PLUG

LJT 19C 19#12 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Industrial - 96J6057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Industrial
96J6057
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Industrial 96J6057
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T25A19S Amphenol MS27467T25A19S 96J6057
Product Name Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers