Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T23F55PD

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T23F55PD
MIL Spec Connector - MIL-DTL-38999 I MS27467T23F55PD
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace - 40M0851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace
40M0851
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace 40M0851
CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T23F55PD 40M0851
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data