Amphenol Industrial Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial MS27467T23F35A

Description
LJT 100C 100#22D PIN WALL RECP
Request a Quote
Description
LJT 100C 100#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T23F35A - PEI-Genesis
Philadelphia, PA, United States
LJT 100C 100#22D PIN WALL RECP

LJT 100C 100#22D PIN WALL RECP

Buy Now
Swedesboro, NJ, United States
LJT 100C 100#22D PIN WALL RECP

LJT 100C 100#22D PIN WALL RECP

Buy Now
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial - 31K3188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial
31K3188
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial 31K3188
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T23F35A MS27467T23F35A 31K3188
Product Name Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details