Amphenol Industrial Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial MS27467T23F21B

Description
LJT 21C 21#16 SKT PLUG
Request a Quote
Description
LJT 21C 21#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T23F21B - PEI-Genesis
Philadelphia, PA, United States
LJT 21C 21#16 SKT PLUG

LJT 21C 21#16 SKT PLUG

Buy Now
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial - 71K7192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial
71K7192
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial 71K7192
CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T23F21B 71K7192
Product Name Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products