Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T23B53S

Description
LJT 53C 53#20 SKT PLUG
Request a Quote
Description
LJT 53C 53#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T23B53S - PEI-Genesis
Philadelphia, PA, United States
LJT 53C 53#20 SKT PLUG

LJT 53C 53#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T23B53S
MIL Spec Connector - MIL-DTL-38999 I MS27467T23B53S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 53C 53#20 SKT PLUG

LJT 53C 53#20 SKT PLUG

Buy Now
AMPHENOL MS27467T23B53S Circular Connector, MIL-C-38999 Series I, Plug, 53, Socket, Crimp, Cable - 61-MS27467T23B53S - Utmel Electronic Limited
Hong Kong, China
AMPHENOL MS27467T23B53S Circular Connector, MIL-C-38999 Series I, Plug, 53, Socket, Crimp, Cable
61-MS27467T23B53S
AMPHENOL MS27467T23B53S Circular Connector, MIL-C-38999 Series I, Plug, 53, Socket, Crimp, Cable 61-MS27467T23B53S
AMPHENOL MS27467T23B53S Circular Connector, MIL-C-38999 Series I, Plug, 53, Socket, Crimp, Cable

AMPHENOL MS27467T23B53S Circular Connector, MIL-C-38999 Series I, Plug, 53, Socket, Crimp, Cable

Supplier's Site
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial - 96J6052 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial
96J6052
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial 96J6052
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T23B53S MS27467T23B53S MS27467T23B53S 61-MS27467T23B53S 96J6052
Product Name MIL Spec Connector - MIL-DTL-38999 I AMPHENOL MS27467T23B53S Circular Connector, MIL-C-38999 Series I, Plug, 53, Socket, Crimp, Cable Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry N (Normal)
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details