Amphenol Industrial Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial MS27467T23B53S-LC

Description
LJT 53C 53#20 SKT PLUG
Request a Quote
Description
LJT 53C 53#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LJT 53C 53#20 SKT PLUG

LJT 53C 53#20 SKT PLUG

Buy Now
 - Amphenol MS27467T23B53S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 53C 53#20 SKT PLUG

LJT 53C 53#20 SKT PLUG

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial - 96J6053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial
96J6053
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial 96J6053
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T23B53S-LC Amphenol MS27467T23B53S-LC 96J6053
Product Name Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products