Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T23B53P

Description
LJT 53C 53#20 PIN PLUG
Request a Quote
Description
LJT 53C 53#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T23B53P - PEI-Genesis
Philadelphia, PA, United States
LJT 53C 53#20 PIN PLUG

LJT 53C 53#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T23B53P
MIL Spec Connector - MIL-DTL-38999 I MS27467T23B53P
PLUG

PLUG

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial - 31K3180 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial
31K3180
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial 31K3180
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T23B53P MS27467T23B53P 31K3180
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8714B2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details