Amphenol Industrial Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial MS27467T23B35S-LC

Description
LJT 100C 100#22D SKT WALL RECP
Request a Quote
Description
LJT 100C 100#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T23B35S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 100C 100#22D SKT WALL RECP

LJT 100C 100#22D SKT WALL RECP

Buy Now
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial - 25K6501 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial
25K6501
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial 25K6501
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T23B35S-LC 25K6501
Product Name Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details