Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27467T23B35B

Description
LJT 100C 100#22D SKT WALL RECP
Request a Quote
Description
LJT 100C 100#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T23B35B - PEI-Genesis
Philadelphia, PA, United States
LJT 100C 100#22D SKT WALL RECP

LJT 100C 100#22D SKT WALL RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27467T23B35B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27467T23B35B
Connectors Mil-Qualified, Circular Body, All MS27467T23B35B
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial - 31K3172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial
31K3172
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial 31K3172
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T23B35B MS27467T23B35B 31K3172
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECJ.2B.308.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 10.0 amps
View Details
2 suppliers