Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T23B2S

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T23B2S
MIL Spec Connector - MIL-DTL-38999 I MS27467T23B2S
PLUG

PLUG

Buy Now
Circular Connector Plug Size 23, 85 Position, Cable; Military Specification Amphenol Industrial - 96J6046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 85 Position, Cable; Military Specification Amphenol Industrial
96J6046
Circular Connector Plug Size 23, 85 Position, Cable; Military Specification Amphenol Industrial 96J6046
CIRCULAR CONNECTOR PLUG SIZE 23, 85 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 85 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T23B2S 96J6046
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 23, 85 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data