Amphenol Industrial Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Industrial MS27467T23A55P

Description
LJT 55C 55#20 PIN PLUG
Request a Quote
Description
LJT 55C 55#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T23A55P - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#20 PIN PLUG

LJT 55C 55#20 PIN PLUG

Buy Now
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Industrial - 56K9407 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Industrial
56K9407
Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Industrial 56K9407
CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T23A55P 56K9407
Product Name Circular Connector Plug Size 23, 55 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details