Amphenol Industrial Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial MS27467T21F11S

Description
LJT 11C 11#16 SKT PLUG
Request a Quote
Description
LJT 11C 11#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 11C 11#16 SKT PLUG

LJT 11C 11#16 SKT PLUG

Buy Now
 - Amphenol MS27467T21F11S - PEI-Genesis
Philadelphia, PA, United States
LJT 11C 11#16 SKT PLUG

LJT 11C 11#16 SKT PLUG

Buy Now
Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial - 25K6490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial
25K6490
Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial 25K6490
CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T21F11S Amphenol MS27467T21F11S 25K6490
Product Name Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220018-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Circular Connector Contacts - 1734-1-2349180-3TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 10 to 12 AWG
View Details