Amphenol Industrial Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial MS27467T21F11S-LC

Description
LJT 11C 11#12 SKT WALL RECP
Request a Quote
Description
LJT 11C 11#12 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T21F11S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 11C 11#12 SKT WALL RECP

LJT 11C 11#12 SKT WALL RECP

Buy Now
LJT 11C 11#12 SKT WALL RECP

LJT 11C 11#12 SKT WALL RECP

Buy Now
Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial - 25K6491 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial
25K6491
Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial 25K6491
CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T21F11S-LC MS27467T21F11S-LC 25K6491
Product Name Circular Connector Plug Size 21, 11 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKM08-FM8BR4-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers