Amphenol Industrial Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Industrial MS27467T21B75B

Description
LJT 4C 4#8(TWINAX) SKT PLUG
Request a Quote
Description
LJT 4C 4#8(TWINAX) SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T21B75B - PEI-Genesis
Philadelphia, PA, United States
LJT 4C 4#8(TWINAX) SKT PLUG

LJT 4C 4#8(TWINAX) SKT PLUG

Buy Now
Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Industrial - 02M3743 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Industrial
02M3743
Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Industrial 02M3743
CIRCULAR CONNECTOR PLUG, SIZE 21, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 21, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T21B75B 02M3743
Product Name Circular Connector Plug, Size 21, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details