Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T21B39S

Description
LJT 39C 37#20 2#16 SKT PLUG
Request a Quote Datasheet
Description
LJT 39C 37#20 2#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T21B39S - PEI-Genesis
Philadelphia, PA, United States
LJT 39C 37#20 2#16 SKT PLUG

LJT 39C 37#20 2#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T21B39S
MIL Spec Connector - MIL-DTL-38999 I MS27467T21B39S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 39C 37#20 2#16 SKT PLUG

LJT 39C 37#20 2#16 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27467T21B39S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467T21B39S-ND
Circular Connector Assemblies 1178-MS27467T21B39S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial - 48K2303 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial
48K2303
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial 48K2303
CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T21B39S MS27467T21B39S MS27467T21B39S 1178-MS27467T21B39S-ND 48K2303
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Assemblies Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers