Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27467T21B39B

Description
LJT 39C 37#20 2#16 SKT WALL RE
Request a Quote
Description
LJT 39C 37#20 2#16 SKT WALL RE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T21B39B - PEI-Genesis
Philadelphia, PA, United States
LJT 39C 37#20 2#16 SKT WALL RE

LJT 39C 37#20 2#16 SKT WALL RE

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27467T21B39B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27467T21B39B
Connectors Mil-Qualified, Circular Body, All MS27467T21B39B
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial - 25K6479 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial
25K6479
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial 25K6479
CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T21B39B MS27467T21B39B 25K6479
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products