Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T21B35SC

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T21B35SC
MIL Spec Connector - MIL-DTL-38999 I MS27467T21B35SC
PLUG

PLUG

Buy Now
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial - 71K7181 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial
71K7181
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial 71K7181
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T21B35SC 71K7181
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data