Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T21B35SA

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T21B35SA
MIL Spec Connector - MIL-DTL-38999 I MS27467T21B35SA
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 79C 79#22D SKT PLUG

LJT 79C 79#22D SKT PLUG

Buy Now
 - Amphenol MS27467T21B35SA - PEI-Genesis
Philadelphia, PA, United States
LJT 79C 79#22D SKT PLUG

LJT 79C 79#22D SKT PLUG

Buy Now
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace - 96J6039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace
96J6039
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace 96J6039
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T21B35SA MS27467T21B35SA Amphenol MS27467T21B35SA 96J6039
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers