Amphenol Industrial Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial MS27467T21B35S-LC

Description
88-543752-35S
Request a Quote
Description
88-543752-35S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T21B35S-LC - PEI-Genesis
Philadelphia, PA, United States
88-543752-35S

88-543752-35S

Buy Now
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial - 96J6038 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial
96J6038
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial 96J6038
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T21B35S-LC 96J6038
Product Name Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products