Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T21B35PA

Description
LJT 79C 79#22D PIN PLUG
Request a Quote
Description
LJT 79C 79#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T21B35PA - PEI-Genesis
Philadelphia, PA, United States
LJT 79C 79#22D PIN PLUG

LJT 79C 79#22D PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T21B35PA
MIL Spec Connector - MIL-DTL-38999 I MS27467T21B35PA
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 79C 79#22D PIN PLUG

LJT 79C 79#22D PIN PLUG

Buy Now
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial - 25K6476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial
25K6476
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial 25K6476
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T21B35PA MS27467T21B35PA MS27467T21B35PA 25K6476
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details