Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T21B16PB

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T21B16PB
MIL Spec Connector - MIL-DTL-38999 I MS27467T21B16PB
PLUG

PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27467T21B16PB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27467T21B16PB
Connectors Mil-Qualified, Circular Body, All MS27467T21B16PB
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol - 40M0849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol
40M0849
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol 40M0849
CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T21B16PB MS27467T21B16PB 40M0849
Product Name MIL Spec Connector - MIL-DTL-38999 I Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products