Amphenol Corporation Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol MS27467T21B16A

Description
LJT 16C 16#16 PIN PLUG
Request a Quote
Description
LJT 16C 16#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T21B16A - PEI-Genesis
Philadelphia, PA, United States
LJT 16C 16#16 PIN PLUG

LJT 16C 16#16 PIN PLUG

Buy Now
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol - 48M3346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol
48M3346
Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol 48M3346
CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 16 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T21B16A 48M3346
Product Name Circular Connector Plug Size 21, 16 Position, Cable; Military Specification Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers