Amphenol Aerospace Corporation Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace MS27467T19F32S

Description
LJT 32C 32#20 SKT PLUG
Request a Quote
Description
LJT 32C 32#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T19F32S - PEI-Genesis
Philadelphia, PA, United States
LJT 32C 32#20 SKT PLUG

LJT 32C 32#20 SKT PLUG

Buy Now
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace - 56K9405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
56K9405
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace 56K9405
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T19F32S 56K9405
Product Name Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products