Amphenol Industrial Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial MS27467T19F32P-LC

Description
LJT 32C 32#20 PIN WALL RECP
Request a Quote
Description
LJT 32C 32#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T19F32P-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 32C 32#20 PIN WALL RECP

LJT 32C 32#20 PIN WALL RECP

Buy Now
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial - 31K3163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial
31K3163
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial 31K3163
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T19F32P-LC 31K3163
Product Name Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data