Amphenol Industrial Circular Connector Plug Size 19, 53 Position, Cable; Military Specification Amphenol Industrial MS27467T19B53S

Description
CIRCULAR CONNECTOR PLUG SIZE 19, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 19, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 19, 53 Position, Cable; Military Specification Amphenol Industrial - 33K9585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 53 Position, Cable; Military Specification Amphenol Industrial
33K9585
Circular Connector Plug Size 19, 53 Position, Cable; Military Specification Amphenol Industrial 33K9585
CIRCULAR CONNECTOR PLUG SIZE 19, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33K9585
Product Name Circular Connector Plug Size 19, 53 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - M213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details