Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T19B32S

Description
LJT 32C 32#20 SKT PLUG
Request a Quote
Description
LJT 32C 32#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T19B32S - PEI-Genesis
Philadelphia, PA, United States
LJT 32C 32#20 SKT PLUG

LJT 32C 32#20 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 I - MS27467T19B32S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T19B32S
MIL Spec Connector - MIL-DTL-38999 I MS27467T19B32S
PLUG

PLUG

Buy Now
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace - 24K7424 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
24K7424
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace 24K7424
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T19B32S MS27467T19B32S 24K7424
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details